Murata Electronics Ferrite Beads and Chips BLM18AG151BH1D

Description
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14035-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14035-1-ND
Ferrite Beads and Chips 490-14035-1-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14035-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14035-6-ND
Ferrite Beads and Chips 490-14035-6-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14035-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14035-2-ND
Ferrite Beads and Chips 490-14035-2-ND
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14035-1-ND
Product Name Ferrite Beads and Chips
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176745-6 - TE Connectivity
Specs
Impedance 1200 ohms
DCR 0.3500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers