FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18AG121SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG121SZ1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369126-BLM18AG121SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18AG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 180mOhm
1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 180mOhm
1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 180mOhm
1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 180mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-BLM18AG121SZ1D | 1369126-BLM18AG121SZ1D | 490-18099-6-ND |
| Product Name | 120 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 120 ohms | 120 ohms |