FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18AG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG121SN1D can be used for catalog matching and distributor lookup.
Murata BLM18AG121SN1D Ferrite Bead
Murata BLM18AG121SN1D Ferrite Bead
Murata BLM18AG121SN1D Ferrite Bead
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm
FERRITE BEAD, 0.18OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:BLM18A Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
180mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18AG121SN1D | 2023550P | 2023550 | 490-1011-1-ND | 73M9051 | BLM18AG121SN1D |
| Product Name | 120 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 0.18Ohm, 500Ma, 0603; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 120 ohms | 120 ohms | 120 ohms | 120 ohms |