Murata Electronics Ferrite Beads and Chips - BLM18AG121SH1D BLM18AG121SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023608-BLM18AG121SH 1D Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 180 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM18AG121SN1D; BLM18AG121SH1B; BLM18AG121SH1J; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023608-BLM18AG121SH 1D Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 180 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM18AG121SN1D; BLM18AG121SH1B; BLM18AG121SH1J; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18AG121SH1D - BLM18AG121SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18AG121SH1D
BLM18AG121SH1D
Ferrite Beads and Chips - BLM18AG121SH1D BLM18AG121SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023608-BLM18AG121SH 1D Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 180 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM18AG121SN1D; BLM18AG121SH1B; BLM18AG121SH1J; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023608-BLM18AG121SH1D
Packaging: Reel - TR
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
DC Resistance (DCR) (Max): 180 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): BLM18AG121SN1D; BLM18AG121SH1B; BLM18AG121SH1J;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18AG121SH1D
Product Name Ferrite Beads and Chips - BLM18AG121SH1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details