Murata Power Solutions Ferrite Beads and Chips BLM18AG121SH1D

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11024-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11024-1-ND
Ferrite Beads and Chips 490-11024-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11024-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11024-2-ND
Ferrite Beads and Chips 490-11024-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11024-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11024-6-ND
Ferrite Beads and Chips 490-11024-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 800mA 180mOhm

Buy Now Datasheet
Ferrite Beads - 1225316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225316
Ferrite Beads 1225316
Murata BLM18AG121SH1D Ferrite Bead

Murata BLM18AG121SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048527
Ferrite Beads 1048527
Murata BLM18AG121SH1D Ferrite Bead

Murata BLM18AG121SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048527P
Ferrite Beads 1048527P
Murata BLM18AG121SH1D Ferrite Bead

Murata BLM18AG121SH1D Ferrite Bead

Supplier's Site
120 OHM Inductor and Choke - 841-BLM18AG121SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM18AG121SH1D
120 OHM Inductor and Choke 841-BLM18AG121SH1D
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG121SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG121SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0603, 0.18Ohm, 0.5A; Ferrite Case Style Murata - 87X8571 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.18Ohm, 0.5A; Ferrite Case Style Murata
87X8571
Ferrite, Bead, 0603, 0.18Ohm, 0.5A; Ferrite Case Style Murata 87X8571
FERRITE, BEAD, 0603, 0.18OHM, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:500mA; Product Range:BLM15A SH Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.18OHM, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:500mA; Product Range:BLM15A SH Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11024-1-ND 1225316 1048527P 841-BLM18AG121SH1D 87X8571
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 120 OHM Inductor and Choke Ferrite, Bead, 0603, 0.18Ohm, 0.5A; Ferrite Case Style Murata
DCR 0.1800 ohms 0.1800 ohms
Rated DC Current 800 milliamps 800 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers