Murata Power Solutions Ferrite Beads and Chips BLM18AG102SN1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1015-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1015-6-ND
Ferrite Beads and Chips 490-1015-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1015-1-ND
Ferrite Beads and Chips 490-1015-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1015-2-ND
Ferrite Beads and Chips 490-1015-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM18AG102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18AG102SN1D
Inductor and Choke 841-BLM18AG102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 2303783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2303783P
Ferrite Beads 2303783P
Murata BLM18AG102SN1D Ferrite Bead

Murata BLM18AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2303783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2303783
Ferrite Beads 2303783
Murata BLM18AG102SN1D Ferrite Bead

Murata BLM18AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253123
Ferrite Beads 1253123
Murata BLM18AG102SN1D Ferrite Bead

Murata BLM18AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Murata - 73M9050 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Murata
73M9050
Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Murata 73M9050
FERRITE BEAD, 0.5OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:BLM18A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 400mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:BLM18A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18AG102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18AG102SN1D
500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1015-6-ND 841-BLM18AG102SN1D 2303783P 2303783 1253123 73M9050 BLM18AG102SN1D
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 0.5Ohm, 400Ma, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 450 milliamps 400 milliamps 400 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details