Murata Electronics Ferrite Beads and Chips - BLM15PX800SN1D BLM15PX800SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 730080-BLM15PX800SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.022" (0.55mm) Current Rating (Maximum): 2.3A DC Resistance (DCR) (Maximum): 38mOhm Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Impedance at Frequency: 80 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 730080-BLM15PX800SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.022" (0.55mm) Current Rating (Maximum): 2.3A DC Resistance (DCR) (Maximum): 38mOhm Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Impedance at Frequency: 80 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15PX800SN1D - BLM15PX800SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15PX800SN1D
BLM15PX800SN1D
Ferrite Beads and Chips - BLM15PX800SN1D BLM15PX800SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 730080-BLM15PX800SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.022" (0.55mm) Current Rating (Maximum): 2.3A DC Resistance (DCR) (Maximum): 38mOhm Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Impedance at Frequency: 80 Ohms at 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 730080-BLM15PX800SN1D
Packaging: Reel
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height (Maximum): 0.022" (0.55mm)
Current Rating (Maximum): 2.3A
DC Resistance (DCR) (Maximum): 38mOhm
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Impedance at Frequency: 80 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15PX800SN1D
Product Name Ferrite Beads and Chips - BLM15PX800SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details