Murata Electronics Ferrite Beads and Chips BLM15PX800SN1D

Description
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-10663-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10663-2-ND
Ferrite Beads and Chips 490-10663-2-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10663-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10663-6-ND
Ferrite Beads and Chips 490-10663-6-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10663-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10663-1-ND
Ferrite Beads and Chips 490-10663-1-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 38mOhm

Buy Now Datasheet
Singapore, Singapore
80 OHM Inductor and Choke
841-BLM15PX800SN1D
80 OHM Inductor and Choke 841-BLM15PX800SN1D
FERRITE BEAD 80 OHM 0402 1LN Product overview: BLM15PX800SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX800SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0402 1LN Product overview: BLM15PX800SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX800SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0402, 2.3A Rohs Compliant Murata - 76AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 2.3A Rohs Compliant Murata
76AH5023
Ferrite Bead, 0402, 2.3A Rohs Compliant Murata 76AH5023
FERRITE BEAD, 0402, 2.3A ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 2.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15PX800SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15PX800SN1D
38mΩ ±25% 80Ω@100MHz 0402 Ferrite Beads ROHS

38mΩ ±25% 80Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-10663-2-ND 841-BLM15PX800SN1D 76AH5023 BLM15PX800SN1D
Product Name Ferrite Beads and Chips 80 OHM Inductor and Choke Ferrite Bead, 0402, 2.3A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0380 ohms 0.0380 ohms
Rated DC Current 2300 milliamps 2300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details