Murata Electronics Ferrite Beads and Chips BLM15PX601SZ1D

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16655-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16655-2-ND
Ferrite Beads and Chips 490-16655-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16655-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16655-6-ND
Ferrite Beads and Chips 490-16655-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16655-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16655-1-ND
Ferrite Beads and Chips 490-16655-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1201028-BLM15PX601SZ1D
Filters - Ferrite Beads and Chips 1201028-BLM15PX601SZ1D
Win Source Part Number: 1201028-BLM15PX601SZ 1D Category: Filters>Ferrite Beads and Chips Series: BLM Package: Tape & Reel Current Rating (Max): 900mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 230mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-16655-1,490-1665 5-2,BLM15PX601SZ1D-N D,490-16655-6 Base Product Number: BLM15PX

Win Source Part Number: 1201028-BLM15PX601SZ1D
Category: Filters>Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel
Current Rating (Max): 900mA
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 230mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-16655-1,490-16655-2,BLM15PX601SZ1D-ND,490-16655-6
Base Product Number: BLM15PX

Buy Now Datasheet
Ferrite Beads - 2234896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234896
Ferrite Beads 2234896
Murata BLM15PX601SZ1D Ferrite Bead

Murata BLM15PX601SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234894
Ferrite Beads 2234894
Murata BLM15PX601SZ1D Ferrite Bead

Murata BLM15PX601SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234896P
Ferrite Beads 2234896P
Murata BLM15PX601SZ1D Ferrite Bead

Murata BLM15PX601SZ1D Ferrite Bead

Supplier's Site
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15PX601SZ1D
600 OHM Inductor and Choke 841-BLM15PX601SZ1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15PX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX601SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15PX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX601SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.9A, 0.23Ohm, 0402 Rohs Compliant Murata - 36AJ3141 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.9A, 0.23Ohm, 0402 Rohs Compliant Murata
36AJ3141
Ferrite Bead, 0.9A, 0.23Ohm, 0402 Rohs Compliant Murata 36AJ3141
FERRITE BEAD, 0.9A, 0.23OHM, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 0.9A, 0.23OHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-16655-2-ND 1201028-BLM15PX601SZ1D 2234896 841-BLM15PX601SZ1D 36AJ3141
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Beads 600 OHM Inductor and Choke Ferrite Bead, 0.9A, 0.23Ohm, 0402 Rohs Compliant Murata
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details