Murata Power Solutions Ferrite Beads and Chips BLM15PX601SN1D

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-9657-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9657-1-ND
Ferrite Beads and Chips 490-9657-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-9657-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9657-6-ND
Ferrite Beads and Chips 490-9657-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-9657-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9657-2-ND
Ferrite Beads and Chips 490-9657-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM15PX601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15PX601SN1D
600 OHM Inductor and Choke 841-BLM15PX601SN1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15PX601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15PX601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1048526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048526P
Ferrite Beads 1048526P
Murata BLM15PX601SN1D Ferrite Bead

Murata BLM15PX601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1225315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225315
Ferrite Beads 1225315
Murata BLM15PX601SN1D Ferrite Bead

Murata BLM15PX601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048526
Ferrite Beads 1048526
Murata BLM15PX601SN1D Ferrite Bead

Murata BLM15PX601SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.23Ohm, 0.9A, 0402; Ferrite Case Style Murata - 49AC3262 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.23Ohm, 0.9A, 0402; Ferrite Case Style Murata
49AC3262
Ferrite Bead, 0.23Ohm, 0.9A, 0402; Ferrite Case Style Murata 49AC3262
FERRITE BEAD, 0.23OHM, 0.9A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:900mA; Product Range:EMIFIL BLM15PX Series; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 0.23OHM, 0.9A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:900mA; Product Range:EMIFIL BLM15PX Series; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-9657-1-ND 841-BLM15PX601SN1D 1048526P 1225315 1048526 49AC3262
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 0.23Ohm, 0.9A, 0402; Ferrite Case Style Murata
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 900 milliamps 900 milliamps 900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details