Murata Electronics Ferrite Beads and Chips BLM15PX471SZ1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16504-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16504-1-ND
Ferrite Beads and Chips 490-16504-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16504-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16504-2-ND
Ferrite Beads and Chips 490-16504-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16504-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16504-6-ND
Ferrite Beads and Chips 490-16504-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads - 2234893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234893
Ferrite Beads 2234893
Murata BLM15PX471SZ1D Ferrite Bead

Murata BLM15PX471SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234893P
Ferrite Beads 2234893P
Murata BLM15PX471SZ1D Ferrite Bead

Murata BLM15PX471SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234892
Ferrite Beads 2234892
Murata BLM15PX471SZ1D Ferrite Bead

Murata BLM15PX471SZ1D Ferrite Bead

Supplier's Site
Filters - Ferrite Beads and Chips - 1368977-BLM15PX471SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368977-BLM15PX471SZ1D
Filters - Ferrite Beads and Chips 1368977-BLM15PX471SZ1D
Win Source Part Number: 1368977-BLM15PX471SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15PX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1368977-BLM15PX471SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15PX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM15PX471SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM15PX471SZ1D
470 OHM Inductor and Choke 841-BLM15PX471SZ1D
FERRITE BEAD 470 OHM 0402 1LN Product overview: BLM15PX471SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX471SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0402 1LN Product overview: BLM15PX471SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX471SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1A, 0.2Ohm, 0402 Rohs Compliant Murata - 36AJ3140 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1A, 0.2Ohm, 0402 Rohs Compliant Murata
36AJ3140
Ferrite Bead, 1A, 0.2Ohm, 0402 Rohs Compliant Murata 36AJ3140
FERRITE BEAD, 1A, 0.2OHM, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 1A, 0.2OHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-16504-1-ND 2234893 1368977-BLM15PX471SZ1D 841-BLM15PX471SZ1D 36AJ3140
Product Name Ferrite Beads and Chips Ferrite Beads Filters - Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Bead, 1A, 0.2Ohm, 0402 Rohs Compliant Murata
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details