Murata Electronics Ferrite Beads and Chips - BLM15PX471SN1D BLM15PX471SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845477-BLM15PX471SN1 D Series: EMIFIL®, BLM15 Features: 470 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: BLM15PX471SN1D-ND, 490-10662-1, 490-10662-2, 490-10662-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845477-BLM15PX471SN1 D Series: EMIFIL®, BLM15 Features: 470 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: BLM15PX471SN1D-ND, 490-10662-1, 490-10662-2, 490-10662-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15PX471SN1D - BLM15PX471SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15PX471SN1D
BLM15PX471SN1D
Ferrite Beads and Chips - BLM15PX471SN1D BLM15PX471SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 845477-BLM15PX471SN1 D Series: EMIFIL®, BLM15 Features: 470 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: BLM15PX471SN1D-ND, 490-10662-1, 490-10662-2, 490-10662-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 845477-BLM15PX471SN1D
Series: EMIFIL®, BLM15
Features: 470 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Family Name: BLM15PX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: BLM15PX471SN1D-ND, 490-10662-1, 490-10662-2, 490-10662-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15PX471SN1D
Product Name Ferrite Beads and Chips - BLM15PX471SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details