Murata Electronics Ferrite Beads and Chips BLM15PX331SZ1D

Description
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-17665-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17665-6-ND
Ferrite Beads and Chips 490-17665-6-ND
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17665-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17665-1-ND
Ferrite Beads and Chips 490-17665-1-ND
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17665-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17665-2-ND
Ferrite Beads and Chips 490-17665-2-ND
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads - 2234891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234891
Ferrite Beads 2234891
Murata BLM15PX331SZ1D Ferrite Bead

Murata BLM15PX331SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234891P
Ferrite Beads 2234891P
Murata BLM15PX331SZ1D Ferrite Bead

Murata BLM15PX331SZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234890
Ferrite Beads 2234890
Murata BLM15PX331SZ1D Ferrite Bead

Murata BLM15PX331SZ1D Ferrite Bead

Supplier's Site
Ferrite Bead, 1.2A, 0.15Ohm, 0402 Rohs Compliant Murata - 36AJ3139 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.2A, 0.15Ohm, 0402 Rohs Compliant Murata
36AJ3139
Ferrite Bead, 1.2A, 0.15Ohm, 0402 Rohs Compliant Murata 36AJ3139
FERRITE BEAD, 1.2A, 0.15OHM, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 1.2A, 0.15OHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-17665-6-ND 2234891 36AJ3139
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 1.2A, 0.15Ohm, 0402 Rohs Compliant Murata
DCR 0.1500 ohms
Rated DC Current 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details