Murata Electronics Ferrite Beads and Chips - BLM15PX221SN1D BLM15PX221SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864315-BLM15PX221SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11021-2, 490-11021-1, 490-11021-6, BLM15PX221SN1D-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864315-BLM15PX221SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11021-2, 490-11021-1, 490-11021-6, BLM15PX221SN1D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15PX221SN1D - BLM15PX221SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15PX221SN1D
BLM15PX221SN1D
Ferrite Beads and Chips - BLM15PX221SN1D BLM15PX221SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864315-BLM15PX221SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11021-2, 490-11021-1, 490-11021-6, BLM15PX221SN1D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 864315-BLM15PX221SN1D
Series: EMIFIL®, BLM15
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM15PX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-11021-2, 490-11021-1, 490-11021-6, BLM15PX221SN1D-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15PX221SN1D
Product Name Ferrite Beads and Chips - BLM15PX221SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details