Murata Electronics Ferrite Beads and Chips - BLM15PX181SN1D BLM15PX181SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852994-BLM15PX181SN1 D Series: EMIFIL®, BLM15 Features: 180 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11020-1, 490-11020-2, BLM15PX181SN1D-ND, 490-11020-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852994-BLM15PX181SN1 D Series: EMIFIL®, BLM15 Features: 180 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11020-1, 490-11020-2, BLM15PX181SN1D-ND, 490-11020-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15PX181SN1D - BLM15PX181SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15PX181SN1D
BLM15PX181SN1D
Ferrite Beads and Chips - BLM15PX181SN1D BLM15PX181SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 852994-BLM15PX181SN1 D Series: EMIFIL®, BLM15 Features: 180 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: BLM15PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11020-1, 490-11020-2, BLM15PX181SN1D-ND, 490-11020-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 852994-BLM15PX181SN1D
Series: EMIFIL®, BLM15
Features: 180 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Family Name: BLM15PX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-11020-1, 490-11020-2, BLM15PX181SN1D-ND, 490-11020-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15PX181SN1D
Product Name Ferrite Beads and Chips - BLM15PX181SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Silicon Nitride Welding Pin -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicon Nitride; SpecialtyMaterial
CTE 3.2 to 10.5 µm/m-C (1.78 to 5.83 µin/in-F)
Density 3.23 to 6 g/cc (26.96 to 50.07 lbs/gal)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details