Win Source Part Number: 1369012-BLM15PG100SZ
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM31
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 250mOhm
FERRITE BEAD 10 OHM 0402 1LN
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 250mOhm
FERRITE BEAD 10 OHM 0402 1LN
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15PG100SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PG100SZ1D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1369012-BLM15PG100SZ1D | 490-BLM15PG100SZ1DDKR-ND | 841-BLM15PG100SZ1D |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 10 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 1000 milliamps | 1000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 10 ohms | 10 ohms |