Murata Power Solutions 10 OHM Inductor and Choke BLM15PG100SN1D

Description
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15PG100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PG100SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15PG100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PG100SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 OHM Inductor and Choke
841-BLM15PG100SN1D
10 OHM Inductor and Choke 841-BLM15PG100SN1D
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15PG100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PG100SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15PG100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PG100SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5976-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5976-6-ND
Ferrite Beads and Chips 490-5976-6-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5976-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5976-1-ND
Ferrite Beads and Chips 490-5976-1-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5976-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5976-2-ND
Ferrite Beads and Chips 490-5976-2-ND
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 25mOhm

10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 25mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15PG100SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15PG100SN1D
25mΩ ±25% 10Ω@100MHz 0402 Ferrite Beads ROHS

25mΩ ±25% 10Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.025Ohm, 1A; Ferrite Case Style Murata - 87X8570 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.025Ohm, 1A; Ferrite Case Style Murata
87X8570
Ferrite, Bead, 0402, 0.025Ohm, 1A; Ferrite Case Style Murata 87X8570
FERRITE, BEAD, 0402, 0.025OHM, 1A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:1A; Product Range:BLM15PG Series; DC Resistance Max:0.025ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.025OHM, 1A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:1A; Product Range:BLM15PG Series; DC Resistance Max:0.025ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM15PG100SN1D 490-5976-6-ND BLM15PG100SN1D 87X8570
Product Name 10 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0402, 0.025Ohm, 1A; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers