Murata Electronics Ferrite Beads and Chips BLM15PE800SH1D

Description
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15PE800SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE800SH1DDKR-ND
Ferrite Beads and Chips 490-BLM15PE800SH1DDKR-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE800SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE800SH1DCT-ND
Ferrite Beads and Chips 490-BLM15PE800SH1DCT-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE800SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE800SH1DTR-ND
Ferrite Beads and Chips 490-BLM15PE800SH1DTR-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 70mOhm

Buy Now Datasheet
Ferrite Bead, 80 Ohm, 25%, 0402 Rohs Compliant Murata - 29AJ4226 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 25%, 0402 Rohs Compliant Murata
29AJ4226
Ferrite Bead, 80 Ohm, 25%, 0402 Rohs Compliant Murata 29AJ4226
FERRITE BEAD, 80 OHM, 25%, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 80 OHM, 25%, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM15PE800SH1DDKR-ND 29AJ4226
Product Name Ferrite Beads and Chips Ferrite Bead, 80 Ohm, 25%, 0402 Rohs Compliant Murata
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102078CT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402HPH-R22XJLW - 1033654-0402HPH-R22XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers