Murata Electronics Ferrite Beads BLM15PE601SH1D

Description
Murata BLM15PE601SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15PE601SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234886P
Ferrite Beads 2234886P
Murata BLM15PE601SH1D Ferrite Bead

Murata BLM15PE601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234885
Ferrite Beads 2234885
Murata BLM15PE601SH1D Ferrite Bead

Murata BLM15PE601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234886
Ferrite Beads 2234886
Murata BLM15PE601SH1D Ferrite Bead

Murata BLM15PE601SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM15PE601SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE601SH1DDKR-ND
Ferrite Beads and Chips 490-BLM15PE601SH1DDKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 400mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE601SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE601SH1DCT-ND
Ferrite Beads and Chips 490-BLM15PE601SH1DCT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 400mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE601SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE601SH1DTR-ND
Ferrite Beads and Chips 490-BLM15PE601SH1DTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 400mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 400mOhm

Buy Now Datasheet
Ferrite Bead, 600 Ohm, 25%, 0402 Rohs Compliant Murata - 29AJ4225 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 25%, 0402 Rohs Compliant Murata
29AJ4225
Ferrite Bead, 600 Ohm, 25%, 0402 Rohs Compliant Murata 29AJ4225
FERRITE BEAD, 600 OHM, 25%, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 25%, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234886P 490-BLM15PE601SH1DDKR-ND 29AJ4225
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 25%, 0402 Rohs Compliant Murata
Core Material Ferrite
Impedance 600 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0402
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details