Murata Electronics Ferrite Beads BLM15PE331SH1D

Description
Murata BLM15PE331SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15PE331SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234880
Ferrite Beads 2234880
Murata BLM15PE331SH1D Ferrite Bead

Murata BLM15PE331SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234879
Ferrite Beads 2234879
Murata BLM15PE331SH1D Ferrite Bead

Murata BLM15PE331SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234880P
Ferrite Beads 2234880P
Murata BLM15PE331SH1D Ferrite Bead

Murata BLM15PE331SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM15PE331SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE331SH1DTR-ND
Ferrite Beads and Chips 490-BLM15PE331SH1DTR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE331SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE331SH1DCT-ND
Ferrite Beads and Chips 490-BLM15PE331SH1DCT-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 210mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE331SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE331SH1DDKR-ND
Ferrite Beads and Chips 490-BLM15PE331SH1DDKR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 210mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 210mOhm

Buy Now Datasheet
Ferrite Bead, 330 Ohm, 25%, 0402 Rohs Compliant Murata - 29AJ4222 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330 Ohm, 25%, 0402 Rohs Compliant Murata
29AJ4222
Ferrite Bead, 330 Ohm, 25%, 0402 Rohs Compliant Murata 29AJ4222
FERRITE BEAD, 330 OHM, 25%, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 330 OHM, 25%, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234880 490-BLM15PE331SH1DTR-ND 29AJ4222
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 330 Ohm, 25%, 0402 Rohs Compliant Murata
Core Material Ferrite
Impedance 330 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0402
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details