80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm
FERRITE BEAD 80 OHM 0402 1LN Product overview: BLM15PD800SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD800SN1D can be used for catalog matching and distributor lookup.
Murata BLM15PD800SN1D Ferrite Bead
Murata BLM15PD800SN1D Ferrite Bead
FERRITE, BEAD, 0402, 0.07OHM, 1.5A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:1.5A; Product Range:BLM15PD Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes
70mΩ ±25% 80Ω@100MHz 0402 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-5202-6-ND | 841-BLM15PD800SN1D | 8390809 | 87X8569 | BLM15PD800SN1D |
| Product Name | Ferrite Beads and Chips | 80 OHM Inductor and Choke | Ferrite Beads | Ferrite, Bead, 0402, 0.07Ohm, 1.5A; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms | ||
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |