Murata Electronics Ferrite Beads and Chips BLM15PD600SZ1D

Description
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15PD600SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PD600SZ1DTR-ND
Ferrite Beads and Chips 490-BLM15PD600SZ1DTR-ND
1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PD600SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PD600SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM15PD600SZ1DDKR-ND
FERRITE BEAD 60 OHM 0402 1LN

FERRITE BEAD 60 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PD600SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PD600SZ1DCT-ND
Ferrite Beads and Chips 490-BLM15PD600SZ1DCT-ND
FERRITE BEAD 60 OHM 0402 1LN

FERRITE BEAD 60 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLM15PD600SZ1DTR-ND
Product Name Ferrite Beads and Chips
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.051uH 200MHz 0.6A Inductor and Choke - 71-0603CS-51NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176747-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details