Win Source Part Number: 968825-BLM15PD300SZ1
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM15
Package: Tape & Reel
Current Rating (Max): 2.2A
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 35mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-16506-1,490-1650
Base Product Number: BLM15PD
FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15PD300SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD300SZ1D can be used for catalog matching and distributor lookup.
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm
35mΩ ±25% 30Ω@100MHz 0402 Ferrite Beads ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 968825-BLM15PD300SZ1D | 841-BLM15PD300SZ1D | 490-16506-1-ND | BLM15PD300SZ1D |
| Product Name | Filters - Ferrite Beads and Chips | 30 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | |||
| DCR | 0.0350 ohms | 0.0350 ohms | 0.0350 ohms | |
| Rated DC Current | 2200 milliamps | 2200 milliamps | 2200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 30 ohms | 30 ohms | 30 ohms |