Murata Power Solutions 30 OHM Inductor and Choke BLM15PD300SN1D

Description
FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15PD300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD300SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15PD300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD300SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 OHM Inductor and Choke - 841-BLM15PD300SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM15PD300SN1D
30 OHM Inductor and Choke 841-BLM15PD300SN1D
FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15PD300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD300SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15PD300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD300SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5200-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5200-6-ND
Ferrite Beads and Chips 490-5200-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5200-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5200-2-ND
Ferrite Beads and Chips 490-5200-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5200-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5200-1-ND
Ferrite Beads and Chips 490-5200-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm

Buy Now Datasheet
Ferrite, Bead, 0402, 0.035Ohm, 2.2A; Ferrite Case Style Murata - 87X8567 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.035Ohm, 2.2A; Ferrite Case Style Murata
87X8567
Ferrite, Bead, 0402, 0.035Ohm, 2.2A; Ferrite Case Style Murata 87X8567
FERRITE, BEAD, 0402, 0.035OHM, 2.2A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:2.2A; Product Range:BLM15PD Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.035OHM, 2.2A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:2.2A; Product Range:BLM15PD Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM15PD300SN1D 490-5200-6-ND 87X8567
Product Name 30 OHM Inductor and Choke Ferrite Beads and Chips Ferrite, Bead, 0402, 0.035Ohm, 2.2A; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details