Murata Electronics Ferrite Beads and Chips BLM15PD121SZ1D

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16507-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16507-2-ND
Ferrite Beads and Chips 490-16507-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16507-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16507-6-ND
Ferrite Beads and Chips 490-16507-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16507-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16507-1-ND
Ferrite Beads and Chips 490-16507-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0402, 1.3A Rohs Compliant Murata - 76AH5015 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0402, 1.3A Rohs Compliant Murata
76AH5015
Ferrite Bead, Aec-Q200, 0402, 1.3A Rohs Compliant Murata 76AH5015
FERRITE BEAD, AEC-Q200, 0402, 1.3A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0402, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-16507-2-ND 76AH5015
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0402, 1.3A Rohs Compliant Murata
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0033uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 300 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176742-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers