Murata Power Solutions Ferrite Beads BLM15PD121SN1D

Description
Murata BLM15PD121SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15PD121SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241283
Ferrite Beads 7241283
Murata BLM15PD121SN1D Ferrite Bead

Murata BLM15PD121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241283P
Ferrite Beads 7241283P
Murata BLM15PD121SN1D Ferrite Bead

Murata BLM15PD121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5203-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5203-2-ND
Ferrite Beads and Chips 490-5203-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5203-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5203-1-ND
Ferrite Beads and Chips 490-5203-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5203-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5203-6-ND
Ferrite Beads and Chips 490-5203-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM15PD121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15PD121SN1D
120 OHM Inductor and Choke 841-BLM15PD121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15PD121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15PD121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15PD121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15PD121SN1D
90mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

90mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.09Ohm, 1.3A; Ferrite Case Style Murata - 87X8566 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.09Ohm, 1.3A; Ferrite Case Style Murata
87X8566
Ferrite, Bead, 0402, 0.09Ohm, 1.3A; Ferrite Case Style Murata 87X8566
FERRITE, BEAD, 0402, 0.09OHM, 1.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.3A; Product Range:BLM15PD Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.09OHM, 1.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.3A; Product Range:BLM15PD Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7241283 7241283P 490-5203-2-ND 841-BLM15PD121SN1D BLM15PD121SN1D 87X8566
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0402, 0.09Ohm, 1.3A; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, power supplies
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details