Win Source Part Number: 1369022-BLM15KD300SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15KD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 3.1A
DC Resistance (DCR) (Max): 17mOhm
FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15KD300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15KD300SN1D can be used for catalog matching and distributor lookup.
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.1A 17mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.1A 17mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 3.1A 17mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369022-BLM15KD300SN1D | 841-BLM15KD300SN1D | 490-15017-1-ND |
| Product Name | Filters - Ferrite Beads and Chips | 30 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.0170 ohms | 0.0170 ohms | |
| Rated DC Current | 3100 milliamps | 3100 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 30 ohms | 30 ohms |