Murata Electronics Ferrite Beads and Chips BLM15KD121SN1D

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-15015-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15015-2-ND
Ferrite Beads and Chips 490-15015-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15015-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15015-6-ND
Ferrite Beads and Chips 490-15015-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15015-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15015-1-ND
Ferrite Beads and Chips 490-15015-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15KD121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15KD121SN1D
70mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

70mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0402, 1.5A Rohs Compliant Murata - 76AH5014 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 1.5A Rohs Compliant Murata
76AH5014
Ferrite Bead, 0402, 1.5A Rohs Compliant Murata 76AH5014
FERRITE BEAD, 0402, 1.5A ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-15015-2-ND BLM15KD121SN1D 76AH5014
Product Name Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0402, 1.5A Rohs Compliant Murata
DCR 0.0700 ohms 0.0700 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176494-4 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers