Murata BLM15HG102SN1D Ferrite Bead
Murata BLM15HG102SN1D Ferrite Bead
Murata BLM15HG102SN1D Ferrite Bead
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG102SN1D can be used for catalog matching and distributor lookup.
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm
FERRITE BEAD, 1.1OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2kohm; DC Current Rating:250mA; Product Range:BLM15H Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 7241286 | 7241286P | 841-BLM15HG102SN1D | 490-3999-1-ND | 73M9048 |
| Product Name | Ferrite Beads | Ferrite Beads | Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 1.1Ohm, 250Ma, 0402; Ferrite Case Style Murata |
| Core Material | Ferrite | Ferrite | |||
| Application | General Purpose; Emi suppression filter, ghz band general use | ||||
| Impedance | 1400 ohms | 1000 ohms | 1000 ohms | 2000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 (1005m) | 0402 |