Murata Power Solutions Automotive 1KOhm 100MHz 0.25A Inductor and Choke BLM15HG102BH1D

Description
Ferrite Beads Multi-Layer Power 1KOhm 25% 100MHz 0.25A 1.1Ohm DCR 0402 T/R Automotive AEC-Q200 Product overview: BLM15HG102BH1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1KOhm, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1KOhm, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG102BH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer Power 1KOhm 25% 100MHz 0.25A 1.1Ohm DCR 0402 T/R Automotive AEC-Q200 Product overview: BLM15HG102BH1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1KOhm, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1KOhm, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG102BH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1KOhm 100MHz 0.25A Inductor and Choke - 841-BLM15HG102BH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1KOhm 100MHz 0.25A Inductor and Choke
841-BLM15HG102BH1D
Automotive 1KOhm 100MHz 0.25A Inductor and Choke 841-BLM15HG102BH1D
Ferrite Beads Multi-Layer Power 1KOhm 25% 100MHz 0.25A 1.1Ohm DCR 0402 T/R Automotive AEC-Q200 Product overview: BLM15HG102BH1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1KOhm, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1KOhm, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG102BH1D can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer Power 1KOhm 25% 100MHz 0.25A 1.1Ohm DCR 0402 T/R Automotive AEC-Q200 Product overview: BLM15HG102BH1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1KOhm, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1KOhm, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG102BH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1205078-BLM15HG102BH1D
Filters - Ferrite Beads and Chips 1205078-BLM15HG102BH1D
Win Source Part Number: 1205078-BLM15HG102BH 1D Category: Filters>Ferrite Beads and Chips Series: BLM15H Package: Tape & Reel Current Rating (Max): 250mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.1Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17346-2,490-1734 6-1,490-17346-6 Base Product Number: BLM15HG

Win Source Part Number: 1205078-BLM15HG102BH1D
Category: Filters>Ferrite Beads and Chips
Series: BLM15H
Package: Tape & Reel
Current Rating (Max): 250mA
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.1Ohm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-17346-2,490-17346-1,490-17346-6
Base Product Number: BLM15HG

Buy Now Datasheet
Ferrite Beads and Chips - 490-17346-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17346-6-ND
Ferrite Beads and Chips 490-17346-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17346-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17346-1-ND
Ferrite Beads and Chips 490-17346-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17346-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17346-2-ND
Ferrite Beads and Chips 490-17346-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1 Kohm, 0402; Ferrite Case Style Murata - 57AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1 Kohm, 0402; Ferrite Case Style Murata
57AC6509
Ferrite Bead, Aec-Q200, 1 Kohm, 0402; Ferrite Case Style Murata 57AC6509
FERRITE BEAD, AEC-Q200, 1 KOHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:250mA; Product Range:BLM15HG Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 1 KOHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:250mA; Product Range:BLM15HG Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 841-BLM15HG102BH1D 1205078-BLM15HG102BH1D 490-17346-6-ND 57AC6509
Product Name Automotive 1KOhm 100MHz 0.25A Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1 Kohm, 0402; Ferrite Case Style Murata
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details