Murata Power Solutions Ferrite Beads BLM15HD182SN1D

Description
Murata BLM15HD182SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15HD182SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926224P
Ferrite Beads 7926224P
Murata BLM15HD182SN1D Ferrite Bead

Murata BLM15HD182SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926224
Ferrite Beads 7926224
Murata BLM15HD182SN1D Ferrite Bead

Murata BLM15HD182SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1673812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1673812
Ferrite Beads 1673812
Murata BLM15HD182SN1D Ferrite Bead

Murata BLM15HD182SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5196-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5196-2-ND
Ferrite Beads and Chips 490-5196-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5196-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5196-6-ND
Ferrite Beads and Chips 490-5196-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5196-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5196-1-ND
Ferrite Beads and Chips 490-5196-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM15HD182SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15HD182SN1D
Inductor and Choke 841-BLM15HD182SN1D
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15HD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD182SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15HD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD182SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 2.2Ohm, 200Ma, 0402; Ferrite Case Style Murata - 73M9046 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.2Ohm, 200Ma, 0402; Ferrite Case Style Murata
73M9046
Ferrite Bead, 2.2Ohm, 200Ma, 0402; Ferrite Case Style Murata 73M9046
FERRITE BEAD, 2.2OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2.7kohm; DC Current Rating:200mA; Product Range:BLM15H Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 2.2OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2.7kohm; DC Current Rating:200mA; Product Range:BLM15H Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15HD182SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15HD182SN1D
2.2Ω ±25% 1.8kΩ@100MHz 0402 Ferrite Beads ROHS

2.2Ω ±25% 1.8kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7926224P 7926224 490-5196-2-ND 841-BLM15HD182SN1D 73M9046 BLM15HD182SN1D
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 2.2Ohm, 200Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
Rated DC Current 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Impedance 1800 ohms 2700 ohms 1800 ohms 2700 ohms 1800 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 0402 (1005m)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details