Murata Electronics Ferrite Beads and Chips BLM15HD102SZ1D

Description
1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Request a Quote Datasheet
Description
1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15HD102SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15HD102SZ1DTR-ND
Ferrite Beads and Chips 490-BLM15HD102SZ1DTR-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15HD102SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15HD102SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM15HD102SZ1DDKR-ND
FERRITE BEAD 1 KOHM 0402 1LN

FERRITE BEAD 1 KOHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15HD102SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15HD102SZ1DCT-ND
Ferrite Beads and Chips 490-BLM15HD102SZ1DCT-ND
FERRITE BEAD 1 KOHM 0402 1LN

FERRITE BEAD 1 KOHM 0402 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369312-BLM15HD102SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369312-BLM15HD102SZ1D
Filters - Ferrite Beads and Chips 1369312-BLM15HD102SZ1D
Win Source Part Number: 1369312-BLM15HD102SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 1.25Ohm

Win Source Part Number: 1369312-BLM15HD102SZ1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Product Status: Active
Features: Automotive
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 1.25Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM15HD102SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15HD102SZ1D
Inductor and Choke 841-BLM15HD102SZ1D
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15HD102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD102SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15HD102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD102SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 490-BLM15HD102SZ1DTR-ND 1369312-BLM15HD102SZ1D 841-BLM15HD102SZ1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke
DCR 1.25 ohms 1.25 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
100uH 100KHz 1.8A Inductor and Choke - 71-DU1971-101M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers