Murata Power Solutions Ferrite Beads and Chips BLM15HD102SN1D

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-4003-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4003-6-ND
Ferrite Beads and Chips 490-4003-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4003-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4003-1-ND
Ferrite Beads and Chips 490-4003-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4003-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4003-2-ND
Ferrite Beads and Chips 490-4003-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm

Buy Now Datasheet
Ferrite Beads - 7241277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241277
Ferrite Beads 7241277
Murata BLM15HD102SN1D Ferrite Bead

Murata BLM15HD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241277P
Ferrite Beads 7241277P
Murata BLM15HD102SN1D Ferrite Bead

Murata BLM15HD102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669559
Ferrite Beads 1669559
Murata BLM15HD102SN1D Ferrite Bead

Murata BLM15HD102SN1D Ferrite Bead

Supplier's Site
Inductor and Choke - 841-BLM15HD102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15HD102SN1D
Inductor and Choke 841-BLM15HD102SN1D
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1.25Ohm, 250Ma, 0402; Ferrite Case Style Murata - 73M9045 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.25Ohm, 250Ma, 0402; Ferrite Case Style Murata
73M9045
Ferrite Bead, 1.25Ohm, 250Ma, 0402; Ferrite Case Style Murata 73M9045
FERRITE BEAD, 1.25OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2kohm; DC Current Rating:250mA; Product Range:BLM15H Series; DC Resistance Max:1.25ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 1.25OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2kohm; DC Current Rating:250mA; Product Range:BLM15H Series; DC Resistance Max:1.25ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15HD102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15HD102SN1D
1.25Ω ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS

1.25Ω ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-4003-6-ND 7241277 7241277P 841-BLM15HD102SN1D 73M9045 BLM15HD102SN1D
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Inductor and Choke Ferrite Bead, 1.25Ohm, 250Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 1.25 ohms 1.25 ohms 1.25 ohms
Rated DC Current 250 milliamps 250 milliamps 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details