FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15HD102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD102SH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369000-BLM15HD102SH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 1.25Ohm
FERRITE BEAD 1 KOHM 0402 1LN
FERRITE BEAD 1 KOHM 0402 1LN
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-BLM15HD102SH1D | 1369000-BLM15HD102SH1D | 490-BLM15HD102SH1DCT-ND |
| Product Name | Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 1000 ohms | 1000 ohms |