1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
Murata BLM15HD102BH1D Ferrite Bead
Murata BLM15HD102BH1D Ferrite Bead
Murata BLM15HD102BH1D Ferrite Bead
FERRITE BEAD, 1KOHM, 25%, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-BLM15HD102BH1DDKR-ND | 2234862 | 29AJ4215 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 1Kohm, 25%, 0402 Rohs Compliant Murata |
| DCR | 1.25 ohms | ||
| Rated DC Current | 250 milliamps | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel |