Murata Power Solutions Ferrite Beads BLM15HB221SN1D

Description
Murata BLM15HB221SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15HB221SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 110100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
110100
Ferrite Beads 110100
Murata BLM15HB221SN1D Ferrite Bead

Murata BLM15HB221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1692666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1692666
Ferrite Beads 1692666
Murata BLM15HB221SN1D Ferrite Bead

Murata BLM15HB221SN1D Ferrite Bead

Supplier's Site
220 OHM Inductor and Choke - 841-BLM15HB221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15HB221SN1D
220 OHM Inductor and Choke 841-BLM15HB221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15HB221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HB221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15HB221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HB221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-4001-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4001-1-ND
Ferrite Beads and Chips 490-4001-1-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4001-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4001-6-ND
Ferrite Beads and Chips 490-4001-6-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4001-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4001-2-ND
Ferrite Beads and Chips 490-4001-2-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet
Ferrite Bead, 1Ohm, 250Ma, 0402; Ferrite Case Style Murata - 73M9044 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Ohm, 250Ma, 0402; Ferrite Case Style Murata
73M9044
Ferrite Bead, 1Ohm, 250Ma, 0402; Ferrite Case Style Murata 73M9044
FERRITE BEAD, 1OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:900ohm; DC Current Rating:250mA; Product Range:BLM15H Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:900ohm; DC Current Rating:250mA; Product Range:BLM15H Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15HB221SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15HB221SN1D
1Ω ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS

1Ω ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 110100 841-BLM15HB221SN1D 490-4001-1-ND 73M9044 BLM15HB221SN1D
Product Name Ferrite Beads 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1Ohm, 250Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
Application Emi suppression filter, ghz band high-speed signal lines
Impedance 900 ohms 220 ohms 900 ohms 220 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details