Murata Power Solutions Ferrite Beads BLM15HB121SN1D

Description
Murata BLM15HB121SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15HB121SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926211P
Ferrite Beads 7926211P
Murata BLM15HB121SN1D Ferrite Bead

Murata BLM15HB121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926211
Ferrite Beads 7926211
Murata BLM15HB121SN1D Ferrite Bead

Murata BLM15HB121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1673810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1673810
Ferrite Beads 1673810
Murata BLM15HB121SN1D Ferrite Bead

Murata BLM15HB121SN1D Ferrite Bead

Supplier's Site
120 OHM Inductor and Choke - 841-BLM15HB121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15HB121SN1D
120 OHM Inductor and Choke 841-BLM15HB121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15HB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HB121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15HB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HB121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-4000-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4000-1-ND
Ferrite Beads and Chips 490-4000-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4000-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4000-6-ND
Ferrite Beads and Chips 490-4000-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4000-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4000-2-ND
Ferrite Beads and Chips 490-4000-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Bead, 0.7Ohm, 300Ma, 0402; Ferrite Case Style Murata - 73M9043 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.7Ohm, 300Ma, 0402; Ferrite Case Style Murata
73M9043
Ferrite Bead, 0.7Ohm, 300Ma, 0402; Ferrite Case Style Murata 73M9043
FERRITE BEAD, 0.7OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:500ohm; DC Current Rating:300mA; Product Range:BLM15H Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.7OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:500ohm; DC Current Rating:300mA; Product Range:BLM15H Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7926211P 7926211 841-BLM15HB121SN1D 490-4000-1-ND 73M9043
Product Name Ferrite Beads Ferrite Beads 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.7Ohm, 300Ma, 0402; Ferrite Case Style Murata
Core Material Ferrite Ferrite
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Impedance 120 ohms 500 ohms 120 ohms 500 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0402 0402 (1005m)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details