Murata Electronics 220 OHM Inductor and Choke BLM15GG221SZ1D

Description
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15GG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG221SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15GG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG221SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 OHM Inductor and Choke - 841-BLM15GG221SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15GG221SZ1D
220 OHM Inductor and Choke 841-BLM15GG221SZ1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15GG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG221SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15GG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG221SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369044-BLM15GG221SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369044-BLM15GG221SZ1D
Filters - Ferrite Beads and Chips 1369044-BLM15GG221SZ1D
Win Source Part Number: 1369044-BLM15GG221SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15GG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 700mOhm

Win Source Part Number: 1369044-BLM15GG221SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15GG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15GG221SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15GG221SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM15GG221SZ1DDKR-ND
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15GG221SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15GG221SZ1DTR-ND
Ferrite Beads and Chips 490-BLM15GG221SZ1DTR-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15GG221SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15GG221SZ1DCT-ND
Ferrite Beads and Chips 490-BLM15GG221SZ1DCT-ND
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 841-BLM15GG221SZ1D 1369044-BLM15GG221SZ1D 490-BLM15GG221SZ1DDKR-ND
Product Name 220 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details