Murata Power Solutions Ferrite Beads and Chips BLM15GG221SN1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5197-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5197-6-ND
Ferrite Beads and Chips 490-5197-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5197-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5197-1-ND
Ferrite Beads and Chips 490-5197-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5197-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5197-2-ND
Ferrite Beads and Chips 490-5197-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM15GG221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15GG221SN1D
220 OHM Inductor and Choke 841-BLM15GG221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15GG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15GG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.7Ohm, 0.3A; Ferrite Case Style Murata - 87X8564 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.7Ohm, 0.3A; Ferrite Case Style Murata
87X8564
Ferrite, Bead, 0402, 0.7Ohm, 0.3A; Ferrite Case Style Murata 87X8564
FERRITE, BEAD, 0402, 0.7OHM, 0.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:300mA; Product Range:BLM15G Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.7OHM, 0.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:300mA; Product Range:BLM15G Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5197-6-ND 841-BLM15GG221SN1D 87X8564
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite, Bead, 0402, 0.7Ohm, 0.3A; Ferrite Case Style Murata
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details