Murata Electronics Ferrite Beads and Chips - BLM15EX471SN1D BLM15EX471SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864314-BLM15EX471SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15EX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8548.90.0100 Other Part Number: , 490-BLM15EX471SN1DCT , 490-BLM15EX471SN1DDK R, BLM15EX471SN1D-ND, 490-BLM15EX471SN1DTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864314-BLM15EX471SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15EX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8548.90.0100 Other Part Number: , 490-BLM15EX471SN1DCT , 490-BLM15EX471SN1DDK R, BLM15EX471SN1D-ND, 490-BLM15EX471SN1DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15EX471SN1D - BLM15EX471SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15EX471SN1D
BLM15EX471SN1D
Ferrite Beads and Chips - BLM15EX471SN1D BLM15EX471SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864314-BLM15EX471SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15EX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8548.90.0100 Other Part Number: , 490-BLM15EX471SN1DCT , 490-BLM15EX471SN1DDK R, BLM15EX471SN1D-ND, 490-BLM15EX471SN1DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 864314-BLM15EX471SN1D
Series: EMIFIL®, BLM15
Operating Temperature Range: -55°C ~ 125°C
Features: - Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM15EX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8548.90.0100
Other Part Number: , 490-BLM15EX471SN1DCT, 490-BLM15EX471SN1DDKR, BLM15EX471SN1D-ND, 490-BLM15EX471SN1DTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15EX471SN1D
Product Name Ferrite Beads and Chips - BLM15EX471SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details