Murata Electronics Ferrite Beads and Chips BLM15EX331SN1D

Description
1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A
Request a Quote Datasheet
Description
1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18371-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18371-1-ND
Ferrite Beads and Chips 490-18371-1-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A

1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18371-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18371-2-ND
Ferrite Beads and Chips 490-18371-2-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A

1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18371-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18371-6-ND
Ferrite Beads and Chips 490-18371-6-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A

1 Signal Line Ferrite Bead 0402 (1005 Metric) 1.1A

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15EX331SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15EX331SN1D
205mΩ 330Ω@100MHz 0402 Ferrite Beads ROHS

205mΩ 330Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18371-1-ND BLM15EX331SN1D
Product Name Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2050 ohms 0.2050 ohms
Rated DC Current 1100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-1 - TE Connectivity
Specs
Impedance 10 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers