Murata Electronics Ferrite Beads and Chips - BLM15EG221SN1J BLM15EG221SN1J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112466-BLM15EG221SN 1J Packaging: Tape and Reel Current Rating: 700 mA Length: 1 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 220 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 550 µm Resistance: 220 Ω Number of Pins: 2 Width: 500 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 280 mΩ Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 700 mA Series Resistance: 280 mΩ Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112466-BLM15EG221SN 1J Packaging: Tape and Reel Current Rating: 700 mA Length: 1 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 220 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 550 µm Resistance: 220 Ω Number of Pins: 2 Width: 500 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 280 mΩ Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 700 mA Series Resistance: 280 mΩ Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15EG221SN1J - BLM15EG221SN1J - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15EG221SN1J
BLM15EG221SN1J
Ferrite Beads and Chips - BLM15EG221SN1J BLM15EG221SN1J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112466-BLM15EG221SN 1J Packaging: Tape and Reel Current Rating: 700 mA Length: 1 mm Number of Circuits: 1 Tolerance: 25 % Impedance: 220 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 550 µm Resistance: 220 Ω Number of Pins: 2 Width: 500 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 280 mΩ Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 700 mA Series Resistance: 280 mΩ Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112466-BLM15EG221SN1J
Packaging: Tape and Reel
Current Rating: 700 mA
Length: 1 mm
Number of Circuits: 1
Tolerance: 25 %
Impedance: 220 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 550 µm
Resistance: 220 Ω
Number of Pins: 2
Width: 500 µm
Categories: Ferrite Beads and Chips
DC Resistance (DCR): 280 mΩ
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 700 mA
Series Resistance: 280 mΩ
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15EG221SN1J
Product Name Ferrite Beads and Chips - BLM15EG221SN1J
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide SSiC Sleeve Bearing -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 120 to 150 W/m-K (69.33 to 86.67 BTU-ft/hr-ft²-F)
Density 3.15 g/cc (26.29 lbs/gal)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details