Murata Power Solutions Ferrite Beads and Chips BLM15EG221SN1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-4005-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4005-1-ND
Ferrite Beads and Chips 490-4005-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4005-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4005-2-ND
Ferrite Beads and Chips 490-4005-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4005-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4005-6-ND
Ferrite Beads and Chips 490-4005-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM15EG221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15EG221SN1D
220 OHM Inductor and Choke 841-BLM15EG221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15EG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EG221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15EG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EG221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.28Ohm, 700Ma, 0402; Ferrite Case Style Murata - 73M9042 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.28Ohm, 700Ma, 0402; Ferrite Case Style Murata
73M9042
Ferrite Bead, 0.28Ohm, 700Ma, 0402; Ferrite Case Style Murata 73M9042
FERRITE BEAD, 0.28OHM, 700mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:270ohm; DC Current Rating:700mA; Product Range:BLM15E Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.28OHM, 700mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:270ohm; DC Current Rating:700mA; Product Range:BLM15E Series; DC Resistance Max:0.28ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15EG221SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15EG221SN1D
280mΩ ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS

280mΩ ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-4005-1-ND 841-BLM15EG221SN1D 73M9042 BLM15EG221SN1D
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0.28Ohm, 700Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2800 ohms 0.2800 ohms 0.2800 ohms
Rated DC Current 700 milliamps 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details