Win Source Part Number: 1368990-BLM15EG221SH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM15EG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 700mA
DC Resistance (DCR) (Max): 280mOhm
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15EG221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EG221SH1D can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 280mOhm
FERRITE BEAD, 0.7A, 0.28OHM, 0402 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1368990-BLM15EG221SH1D | 841-BLM15EG221SH1D | 2234859 | 490-17345-6-ND | 36AJ3137 |
| Product Name | Filters - Ferrite Beads and Chips | 220 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 0.7A, 0.28Ohm, 0402 Rohs Compliant Murata |
| Core Material | Ferrite | Ferrite | |||
| DCR | 0.2800 ohms | 0.2800 ohms | |||
| Rated DC Current | 700 milliamps | 700 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Impedance | 220 ohms | 220 ohms | 220 ohms |