FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15EG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EG121SN1D can be used for catalog matching and distributor lookup.
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
Murata BLM15EG121SN1D Ferrite Bead
FERRITE BEAD, 0.095OHM, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:145ohm; DC Current Rating:1.5A; Product Range:BLM15E Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
95mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM15EG121SN1D | 490-4004-6-ND | 7926218 | 73M9041 | BLM15EG121SN1D |
| Product Name | 120 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 0.095Ohm, 1.5A, 0402; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 120 ohms | 145 ohms | 145 ohms | 120 ohms |