Murata Power Solutions Filters - Ferrite Beads and Chips BLM15EG121SH1D

Description
Win Source Part Number: 1369089-BLM15EG121SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15EG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 95mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369089-BLM15EG121SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15EG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369089-BLM15EG121SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369089-BLM15EG121SH1D
Filters - Ferrite Beads and Chips 1369089-BLM15EG121SH1D
Win Source Part Number: 1369089-BLM15EG121SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15EG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 95mOhm

Win Source Part Number: 1369089-BLM15EG121SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM15EG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17344-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17344-2-ND
Ferrite Beads and Chips 490-17344-2-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17344-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17344-1-ND
Ferrite Beads and Chips 490-17344-1-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17344-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17344-6-ND
Ferrite Beads and Chips 490-17344-6-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM15EG121SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15EG121SH1D
120 OHM Inductor and Choke 841-BLM15EG121SH1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15EG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EG121SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15EG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EG121SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Murata - 57AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Murata
57AC6508
Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Murata 57AC6508
FERRITE BEAD, AEC-Q200, 120 OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.5A; Product Range:BLM15EG Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 120 OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.5A; Product Range:BLM15EG Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15EG121SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15EG121SH1D
95mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

95mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369089-BLM15EG121SH1D 490-17344-2-ND 841-BLM15EG121SH1D 57AC6508 BLM15EG121SH1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 120 Ohm, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
DCR 0.0950 ohms 0.0950 ohms 0.0950 ohms 0.0950 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data