Murata Electronics Ferrite Beads and Chips BLM15BX601SN1D

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11019-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11019-1-ND
Ferrite Beads and Chips 490-11019-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11019-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11019-6-ND
Ferrite Beads and Chips 490-11019-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11019-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11019-2-ND
Ferrite Beads and Chips 490-11019-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 460mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15BX601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15BX601SN1D
460mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

460mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0402 [1005 Metric], 600 Ohm, 350 Ma, Blm15Bx, 0.46 Ohm, ± 25% Murata - 52AK8611 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402 [1005 Metric], 600 Ohm, 350 Ma, Blm15Bx, 0.46 Ohm, ± 25% Murata
52AK8611
Ferrite Bead, 0402 [1005 Metric], 600 Ohm, 350 Ma, Blm15Bx, 0.46 Ohm, ± 25% Murata 52AK8611
FERRITE BEAD, 0402 [1005 METRIC], 600 OHM, 350 MA, BLM15BX, 0.46 OHM, ± 25%

FERRITE BEAD, 0402 [1005 METRIC], 600 OHM, 350 MA, BLM15BX, 0.46 OHM, ± 25%

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-11019-1-ND BLM15BX601SN1D 52AK8611
Product Name Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0402 [1005 Metric], 600 Ohm, 350 Ma, Blm15Bx, 0.46 Ohm, ± 25% Murata
DCR 0.4600 ohms 0.4600 ohms
Rated DC Current 350 milliamps 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176748-0 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details