Murata Electronics Ferrite Beads and Chips BLM15BX182SN1D

Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-10660-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10660-6-ND
Ferrite Beads and Chips 490-10660-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10660-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10660-2-ND
Ferrite Beads and Chips 490-10660-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10660-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10660-1-ND
Ferrite Beads and Chips 490-10660-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 900mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM15BX182SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15BX182SN1D
Inductor and Choke 841-BLM15BX182SN1D
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15BX182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BX182SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15BX182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BX182SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0402, 0.25A Rohs Compliant Murata - 76AH5009 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 0.25A Rohs Compliant Murata
76AH5009
Ferrite Bead, 0402, 0.25A Rohs Compliant Murata 76AH5009
FERRITE BEAD, 0402, 0.25A ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 0.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-10660-6-ND 841-BLM15BX182SN1D 76AH5009
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 0402, 0.25A Rohs Compliant Murata
DCR 0.9000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details