Murata Electronics Ferrite Beads and Chips - BLM15BX182SN1D BLM15BX182SN1D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801647-BLM15BX182SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Manufacturer Package: 0402 Height (Maximum): 0.55mm Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 900mOhm Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 1.8 kOhms at 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 801647-BLM15BX182SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Manufacturer Package: 0402 Height (Maximum): 0.55mm Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 900mOhm Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 1.8 kOhms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15BX182SN1D - BLM15BX182SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15BX182SN1D
BLM15BX182SN1D
Ferrite Beads and Chips - BLM15BX182SN1D BLM15BX182SN1D
Manufacturer: Murata Electronics Win Source Part Number: 801647-BLM15BX182SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Manufacturer Package: 0402 Height (Maximum): 0.55mm Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 900mOhm Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 1.8 kOhms at 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801647-BLM15BX182SN1D
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Manufacturer Package: 0402
Height (Maximum): 0.55mm
Current Rating (Maximum): 250mA
DC Resistance (DCR) (Maximum): 900mOhm
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 1.8 kOhms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15BX182SN1D
Product Name Ferrite Beads and Chips - BLM15BX182SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details