Murata Electronics Ferrite Beads and Chips - BLM15BX102SN1D BLM15BX102SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864312-BLM15BX102SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15BX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: BLM15BX102SN1D-ND, 490-11017-1, 490-11017-2, 490-11017-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864312-BLM15BX102SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15BX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: BLM15BX102SN1D-ND, 490-11017-1, 490-11017-2, 490-11017-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15BX102SN1D - BLM15BX102SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15BX102SN1D
BLM15BX102SN1D
Ferrite Beads and Chips - BLM15BX102SN1D BLM15BX102SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864312-BLM15BX102SN1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15BX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: BLM15BX102SN1D-ND, 490-11017-1, 490-11017-2, 490-11017-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 864312-BLM15BX102SN1D
Series: EMIFIL®, BLM15
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM15BX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: BLM15BX102SN1D-ND, 490-11017-1, 490-11017-2, 490-11017-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15BX102SN1D
Product Name Ferrite Beads and Chips - BLM15BX102SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details